AM29030-25GC
AM29030-25GC
Active
Description:  IC MPU 25MHZ 145PGA
Manufacturer:  Advanced Micro Devices
History Price: $104.42000
In Stock: 32000
AM29030-25GC vs AM29116DC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AM29030
Am29116
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 16-Bit
Speed
25MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
Yes
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
145-PGA
52-CDIP (0.900", 22.86mm)