Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices AM29030-25GC
AM29030-25GC
Active
Embedded - Microprocessors
Description:
IC MPU 25MHZ 145PGA
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29030-25GC Datasheet
History Price: $104.42000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29030-25GC vs AM2901CDC
Part No
AM29030-25GC
AM2901CDC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AM29030
AM2901
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 4-Bit
Speed
25MHz
-
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
Yes
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
145-PGA
40-CDIP (0.600", 15.24mm)