Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Advanced Micro Devices AM2902ADC
AM2902ADC
Active
Logic - Specialty Logic
Description:
LOOK-AHEAD CARRY GENERATOR
Manufacturer:
Advanced Micro Devices
Datasheet:
AM2902ADC Datasheet
History Price: $5.61000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM2902ADC vs AM29C660AJC
Part No
AM2902ADC
AM29C660AJC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Look-ahead Carry Generator
Error Detection and Correction
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.25V
Number of Bits
4
32
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
68-LCC (J-Lead)
Supplier Device Package
16-CDIP
68-PLCC (24.21x24.21)