Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices AM29000-20KC/W
AM29000-20KC/W
Active
Embedded - Microprocessors
Description:
IC MPU 20MHZ 168QFP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29000-20KC/W Datasheet
History Price: $74.79000
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29000-20KC/W vs AM2901CDC
Part No
AM29000-20KC/W
AM2901CDC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AM29000
AM2901
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 4-Bit
Speed
20MHz
-
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Through Hole
Supplier Device Package
168-BQFP
40-CDIP (0.600", 15.24mm)