AM27S47A/BUA
AM27S47A/BUA
Active
Description:  IC PROM 16KBIT PARALLEL 32CLCC
Manufacturer:  Advanced Micro Devices
History Price: $147.91000
In Stock: 48900
AM27S47A/BUA vs AM27S49A/BLA
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
PROM
Technology
-
-
Memory Size
16Kbit
64Kbit
Memory Organization
2K x 8
8K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
45 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-CLCC
24-CDIP (0.300", 7.62mm)
Supplier Device Package
32-CLCC
24-CDIP