Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM27S47A/BUA
AM27S47A/BUA
Active
Memory
Description:
IC PROM 16KBIT PARALLEL 32CLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
AM27S47A/BUA Datasheet
History Price: $147.91000
In Stock: 48900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27S47A/BUA vs AM27S43APC
Part No
AM27S47A/BUA
AM27S43APC
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
PROM
Technology
-
-
Memory Size
16Kbit
32Kbit
Memory Organization
2K x 8
4K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
45 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-CLCC
24-DIP (0.300", 7.62mm)
Supplier Device Package
32-CLCC
24-PDIP