AM27S45SA/BLA
AM27S45SA/BLA
Active
Description:  IC PROM 16KBIT PARALLEL 24CDIP
Manufacturer:  Advanced Micro Devices
History Price: $183.73000
In Stock: 17800
AM27S45SA/BLA vs AM27C256-55DC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
EPROM
Technology
-
EPROM - UV
Memory Size
16Kbit
256Kbit
Memory Organization
2K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
28 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
32-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
32-CDIP