AM27S45APC
AM27S45APC
Active
Description:  IC PROM 16KBIT PARALLEL 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM27S45APC Datasheet
History Price: $14.51000
In Stock: 36700
AM27S45APC vs AM27S37A/B3A
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
PROM
Technology
-
PROM
Memory Size
16Kbit
8Kbit
Memory Organization
2K x 8
1K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
40 ns
40 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-CLCC
Supplier Device Package
24-PDIP
28-CLCC