AM27S43A/BUA
AM27S43A/BUA
Active
Description:  IC PROM 32KBIT PARALLEL 32CLCC
Manufacturer:  Advanced Micro Devices
History Price: $62.33000
In Stock: 43400
AM27S43A/BUA vs AM27C256-55PC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
EPROM
Technology
-
EPROM - OTP
Memory Size
32Kbit
256Kbit
Memory Organization
4K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
55 ns
55 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-CLCC
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-CLCC
28-PDIP