Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM27S191AJC
AM27S191AJC
Active
Memory
Description:
IC PROM 16KBIT PARALLEL 28PLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
AM27S191AJC Datasheet
History Price: $6.83000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27S191AJC vs AM29F040B-70JF
Part No
AM27S191AJC
AM29F040B-70JF
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Infineon Technologies
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
FLASH
Technology
-
FLASH
Memory Size
16Kbit
4Mbit
Memory Organization
2K x 8
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
70ns
Access Time
35 ns
70 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
32-PLCC (11.43x13.97)