AM27S191AJC
AM27S191AJC
Active
Description:  IC PROM 16KBIT PARALLEL 28PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM27S191AJC Datasheet
History Price: $6.83000
In Stock: 34800
AM27S191AJC vs AM29F016D-150E4C
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
FLASH
Technology
-
FLASH - Boot Block
Memory Size
16Kbit
16Mbit
Memory Organization
2K x 8
2M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
150ns
Access Time
35 ns
90 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
40-TSOP