AM27C512-70DC
AM27C512-70DC
Active
Description:  IC EPROM 512KBIT PARALLEL 32CDIP
Manufacturer:  Rochester Electronics
History Price: $52.17000
In Stock: 43900
AM27C512-70DC vs AM27C256-55PC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - OTP
Memory Size
512Kbit
256Kbit
Memory Organization
64K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
70 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.600", 15.24mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-CDIP
28-PDIP