Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics AM27C256-55DC
AM27C256-55DC
Active
Memory
Description:
IC EPROM 256KBIT PARALLEL 32CDIP
Manufacturer:
Rochester Electronics
Datasheet:
AM27C256-55DC Datasheet
History Price: Active
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27C256-55DC vs AM29F040B-70JF
Part No
AM27C256-55DC
AM29F040B-70JF
Category
Memory
Memory
Manufacturer
Rochester Electronics
Infineon Technologies
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
FLASH
Technology
EPROM - UV
FLASH
Memory Size
256Kbit
4Mbit
Memory Organization
32K x 8
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
70ns
Access Time
55 ns
70 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.600", 15.24mm)
32-LCC (J-Lead)
Supplier Device Package
32-CDIP
32-PLCC (11.43x13.97)