AM27C256-120PC
AM27C256-120PC
Active
Description:  IC EPROM 256KBIT PARALLEL 28DIP
Manufacturer:  Rochester Electronics
History Price: $24.46000
In Stock: 27400
AM27C256-120PC vs AM27S49A/BLA
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
PROM
Technology
EPROM - OTP
-
Memory Size
256Kbit
64Kbit
Memory Organization
32K x 8
8K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
24-CDIP