AM26S12ADC
AM26S12ADC
Active
Description:  IC TXRX INVERT 5.25V 16CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM26S12ADC Datasheet
History Price: $3.90000
In Stock: 30600
AM26S12ADC vs AM29C863APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
9
Input Type
-
Schmitt Trigger
Output Type
-
-
Current - Output High, Low
800μA, 20mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
24-PDIP