Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
4
8
Input Type
-
Schmitt Trigger
Current - Output High, Low
800μA, 20mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC