Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM25S10DC
AM25S10DC
Active
Logic - Shift Registers
Description:
BUS DRIVER/H/L SERIES, 7-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM25S10DC Datasheet
History Price: $5.92000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM25S10DC vs AM25S10/BEA
Part No
AM25S10DC
AM25S10/BEA
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
4
4
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP