AM25S10/BEA
AM25S10/BEA
Active
Description:  BUS DRIVER/H/L SERIES, 7-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM25S10/BEA Datasheet
History Price: $18.42000
In Stock: 46900
AM25S10/BEA vs AM29C818ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, Pipeline
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
4
1
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC