Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM25S10/BEA
AM25S10/BEA
Active
Logic - Shift Registers
Description:
BUS DRIVER/H/L SERIES, 7-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM25S10/BEA Datasheet
History Price: $18.42000
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM25S10/BEA vs AM29818A/B3A
Part No
AM25S10/BEA
AM29818A/B3A
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, Pipeline
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
4
8
Function
-
Parallel to Serial
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
28-CLCC
Supplier Device Package
16-CDIP
28-CLCC (11.43x11.43)