Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM25L04FMB
AM25L04FMB
Active
Logic - Shift Registers
Description:
SERIAL IN PARALLEL OUT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM25L04FMB Datasheet
History Price: $35.19000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM25L04FMB vs AM29C334GC
Part No
AM25L04FMB
AM29C334GC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Successive Approximation
Register File
Output Type
-
-
Number of Elements
1
2
Number of Bits per Element
12
4
Function
Serial to Parallel
-
Voltage - Supply
5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
120-PGA
Supplier Device Package
24-CFlatpack
120-PGA