Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM2504FMB
AM2504FMB
Active
Logic - Shift Registers
Description:
SERIAL IN PARALLEL OUT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM2504FMB Datasheet
History Price: $35.19000
In Stock: 22500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM2504FMB vs AM29823ASC
Part No
AM2504FMB
AM29823ASC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Successive Approximation
Register, D-Type
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
12
9
Function
Serial to Parallel
-
Voltage - Supply
5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-CFlatpack
24-SOIC