Packaging
Tray
Tape & Reel (TR)
Core Processor
ARM? Cortex?-M4F, ARM? Cortex?-R5F
ARM? Cortex?-M4F, ARM? Cortex?-R5F
Core Size
32-Bit Quad-Core
32-Bit Quad-Core
Speed
400MHz, 800MHz
400MHz, 800MHz
Connectivity
CANbus, Ethernet, I2C, MMC/SDIO, QSPI, SPI, UART/USART, USB
CANbus, Ethernet, I2C, MMC/SDIO, QSPI, SPI, UART/USART, USB
Peripherals
AES, DMA, POR, PWM, SHA, WDT
AES, DMA, POR, PWM, SHA, WDT
Program Memory Size
256KB (256K x 8)
256KB (256K x 8)
Program Memory Type
Tightly Coupled Memory (TCM)
Tightly Coupled Memory (TCM)
RAM Size
256K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 1.89V, 3.135V ~ 3.465V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Data Converters
A/D 8x12b
A/D 8x12b
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
441-BFBGA, FCBGA
441-BFBGA, FCBGA
Supplier Device Package
441-FCBGA (17.2x17.2)
441-FCBGA (17.2x17.2)