Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM1806EZCE4
AM1806EZCE4
Discontinued
Embedded - Microprocessors
Description:
IC MPU SITARA 456MHZ 361NFBGA
Manufacturer:
Texas Instruments
Datasheet:
AM1806EZCE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM1806EZCE4 vs AM1806BZCE4
Part No
AM1806EZCE4
AM1806BZCE4
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Texas Instruments
Texas Instruments
Series
Sitara
-
Packaging
Tray
Bulk
Status
Discontinued
Active
Core Processor
ARM926EJ-S
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
456MHz
-
Co-Processors/DSP
System Control; CP15
-
RAM Controllers
LPDDR, DDR2
-
Graphics Acceleration
No
-
Display & Interface Controllers
LCD
-
Ethernet
-
-
SATA
-
-
USB
USB 2.0 + PHY (1)
-
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
361-LFBGA
-