Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM1806BZWTA3
AM1806BZWTA3
Discontinued
Embedded - Microprocessors
Description:
IC MPU SITARA 375MHZ 361NFBGA
Manufacturer:
Texas Instruments
Datasheet:
AM1806BZWTA3 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM1806BZWTA3 vs AM1808BZCED4
Part No
AM1806BZWTA3
AM1808BZCED4
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Texas Instruments
Texas Instruments
Series
Sitara
Sitara
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
375MHz
456MHz
Co-Processors/DSP
System Control; CP15
System Control; CP15
RAM Controllers
LPDDR, DDR2
LPDDR, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
-
10/100Mbps (1)
SATA
-
SATA 3Gbps (1)
USB
USB 2.0 + PHY (1)
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 90 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
361-LFBGA
361-LFBGA