Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM1806BZCE4
AM1806BZCE4
Active
Embedded - Microprocessors
Description:
MICROPROCESSOR, 32 BIT, SITARA,
Manufacturer:
Texas Instruments
Datasheet:
AM1806BZCE4 Datasheet
History Price: $15.26000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM1806BZCE4 vs AM1808BZCEA3
Part No
AM1806BZCE4
AM1808BZCEA3
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Sitara
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
ARM926EJ-S
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
375MHz
Co-Processors/DSP
-
System Control; CP15
RAM Controllers
-
LPDDR, DDR2
Graphics Acceleration
-
No
Display & Interface Controllers
-
LCD
Ethernet
-
10/100Mbps (1)
SATA
-
SATA 3Gbps (1)
USB
-
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O
-
1.8V, 3.3V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
361-LFBGA