AM1707DZKBD4
AM1707DZKBD4
Active
Description:  IC MPU SITARA 456MHZ 256BGA
Manufacturer:  Texas Instruments
History Price: $14.93033
In Stock: 45900
AM1707DZKBD4 vs AM1808BZCE4
Series
Sitara
Sitara
Packaging
Bulk or Tray
Tray
Status
Active
Obsolete
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
456MHz
456MHz
Co-Processors/DSP
System Control; CP15
System Control; CP15
RAM Controllers
SDRAM
LPDDR, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
10/100Mbps (1)
10/100Mbps (1)
SATA
-
SATA 3Gbps (1)
USB
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-BGA
361-LFBGA