Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM1707DZKBD4
AM1707DZKBD4
Active
Embedded - Microprocessors
Description:
IC MPU SITARA 456MHZ 256BGA
Manufacturer:
Texas Instruments
Datasheet:
AM1707DZKBD4 Datasheet
History Price: $14.93033
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM1707DZKBD4 vs AM1806BZCE4
Part No
AM1707DZKBD4
AM1806BZCE4
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Texas Instruments
Texas Instruments
Series
Sitara
-
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Core Processor
ARM926EJ-S
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
456MHz
-
Co-Processors/DSP
System Control; CP15
-
RAM Controllers
SDRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
LCD
-
Ethernet
10/100Mbps (1)
-
SATA
-
-
USB
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
-
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
-40 ℃ ~ 90 ℃ (TJ)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
256-BGA
-