AM1707BZKBT3
AM1707BZKBT3
Obsolete
Description:  IC MPU SITARA 375MHZ 256BGA
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 16000
AM1707BZKBT3 vs AM1806BZWT4
Series
Sitara
Sitara
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
375MHz
456MHz
Co-Processors/DSP
System Control; CP15
System Control; CP15
RAM Controllers
SDRAM
LPDDR, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
10/100Mbps (1)
-
SATA
-
-
USB
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-BGA
361-LFBGA