AM1705CPTP3
AM1705CPTP3
Obsolete
Description:  IC MPU SITARA 375MHZ 176HLQFP
Manufacturer:  Texas Instruments
Datasheet:   AM1705CPTP3 Datasheet
History Price: $8.67000
In Stock: 42800
AM1705CPTP3 vs AM1808BZCE4
Series
Sitara
Sitara
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
375MHz
456MHz
Co-Processors/DSP
System Control; CP15
System Control; CP15
RAM Controllers
SDRAM
LPDDR, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD
Ethernet
10/100Mbps (1)
10/100Mbps (1)
SATA
-
SATA 3Gbps (1)
USB
USB 2.0 + PHY (1)
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
176-LQFP Exposed Pad
361-LFBGA