Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM1705BPTP3
AM1705BPTP3
Obsolete
Embedded - Microprocessors
Description:
IC MPU SITARA 375MHZ 176HLQFP
Manufacturer:
Texas Instruments
Datasheet:
AM1705BPTP3 Datasheet
History Price: $8.67000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM1705BPTP3 vs AM1806EZCE3
Part No
AM1705BPTP3
AM1806EZCE3
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Texas Instruments
Texas Instruments
Series
Sitara
Sitara
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
375MHz
375MHz
Co-Processors/DSP
System Control; CP15
System Control; CP15
RAM Controllers
SDRAM
LPDDR, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD
Ethernet
10/100Mbps (1)
-
SATA
-
-
USB
USB 2.0 + PHY (1)
USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
176-LQFP Exposed Pad
361-LFBGA