ALD4704PBL
ALD4704PBL
Active
Description:  IC CMOS 4 CIRCUIT 14DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4704PBL Datasheet
History Price: $10.00120
In Stock: 800
ALD4704PBL vs ALD2726PBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
0.1V/μs
Gain Bandwidth Product
2.1 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
5 mV
50 μV
Current - Supply
10mA
50μA
Current - Output / Channel
15 mA
200 μA
Voltage - Supply Span (Min)
6.5 V
2 V
Voltage - Supply Span (Max)
12 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP