Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD4704PBL
ALD4704PBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 14DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD4704PBL Datasheet
History Price: $10.00120
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD4704PBL vs ALD2724SBL
Part No
ALD4704PBL
ALD2724SBL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Push-Pull, Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
5V/μs
5V/μs
Gain Bandwidth Product
2.1 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
5 mV
40 μV
Current - Supply
10mA
5mA
Current - Output / Channel
15 mA
15 mA
Voltage - Supply Span (Min)
6.5 V
6.5 V
Voltage - Supply Span (Max)
12 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC