ALD4303APBL
ALD4303APBL
Active
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4303APBL Datasheet
History Price: $16.31560
In Stock: 30200
ALD4303APBL vs ALD2331BSAL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
1mV @ 5V
Current - Input Bias (Max)
30pA @ 5V
20pA @ 5V
Current - Output (Typ)
60mA @ 5V
50mA @ 5V
Current - Quiescent (Max)
90μA
180μA
CMRR, PSRR (Typ)
-
80dB CMRR, 75dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
8-SOIC