ALD4302ASBL
ALD4302ASBL
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4302ASBL Datasheet
History Price: $11.66804
In Stock: 36900
ALD4302ASBL vs ALD2301CSAL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
20mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
4pA @ 5V
Current - Output (Typ)
60mA
60mA
Current - Quiescent (Max)
1mA
180μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
8-SOIC