ALD4301ASBL
ALD4301ASBL
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4301ASBL Datasheet
History Price: $14.08000
In Stock: 12500
ALD4301ASBL vs ALD4303PBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
30pA @ 5V
30pA @ 5V
Current - Output (Typ)
60mA @ 5V
60mA @ 5V
Current - Quiescent (Max)
350μA
90μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP