ALD2732APAL
ALD2732APAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2732APAL Datasheet
History Price: $16.19780
In Stock: 4400
ALD2732APAL vs ALD4704SBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
1.9V/μs
5V/μs
Gain Bandwidth Product
1.5 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
1 pA
Voltage - Input Offset
600 μV
5 mV
Current - Supply
-
10mA
Current - Output / Channel
-
15 mA
Voltage - Supply Span (Min)
4 V
6.5 V
Voltage - Supply Span (Max)
10 V
12 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
14-SOIC