Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD2721PBL
ALD2721PBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
DUAL PREC. EPAD OP AMP, MICROPOW
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2721PBL Datasheet
History Price: $12.34760
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD2721PBL vs ALD2726SBL
Part No
ALD2721PBL
ALD2726SBL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
-
CMOS
Number of Circuits
-
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.1V/μs
Gain Bandwidth Product
-
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
0.01 pA
Voltage - Input Offset
-
50 μV
Current - Supply
-
50μA
Current - Output / Channel
-
200 μA
Voltage - Supply Span (Min)
-
2 V
Voltage - Supply Span (Max)
-
10 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC