ALD2332SAL
ALD2332SAL
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2332SAL Datasheet
History Price: $10.09000
In Stock: 300
ALD2332SAL vs ALD4302ASBL
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
2mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
0.001μA @ 5V
Current - Output (Typ)
50mA @ 5V
60mA
Current - Quiescent (Max)
500μA
1mA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SOIC