Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD2332SAL
ALD2332SAL
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2332SAL Datasheet
History Price: $10.09000
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD2332SAL vs ALD2302PAL
Part No
ALD2332SAL
ALD2302PAL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
2mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
0.001μA @ 5V
Current - Output (Typ)
50mA @ 5V
60mA
Current - Quiescent (Max)
500μA
500μA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
8-PDIP