Type
General Purpose
General Purpose
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
3V ~ 12V, ?.5V ~ 6V
Voltage - Input Offset (Max)
2mV @ 5V
-
Current - Input Bias (Max)
20pA @ 5V
-
Current - Output (Typ)
50mA @ 5V
-
Current - Quiescent (Max)
500μA
-
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
-
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC