Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD2321SCL
ALD2321SCL
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 16SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2321SCL Datasheet
History Price: $10.37360
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD2321SCL vs ALD4303PBL
Part No
ALD2321SCL
ALD4303PBL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, Complementary, NMOS, Open-Drain, Push-Pull, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
30pA @ 5V
Current - Output (Typ)
-
60mA @ 5V
Current - Quiescent (Max)
180μA
90μA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
14-PDIP