Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD2303PAL
ALD2303PAL
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2303PAL Datasheet
History Price: $13.04000
In Stock: 9400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD2303PAL vs ALD4302ASBL
Part No
ALD2303PAL
ALD4302ASBL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
3V ~ 12V, ?.5V ~ 6V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
4mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
0.001μA @ 5V
Current - Output (Typ)
60mA
60mA
Current - Quiescent (Max)
40μA
1mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
14-SOIC