Type
General Purpose
General Purpose
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
0.001μA @ 5V
Current - Output (Typ)
60mA
60mA
Current - Quiescent (Max)
500μA
1mA
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SOIC