ALD1704BSAL
ALD1704BSAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1704BSAL Datasheet
History Price: $6.64940
In Stock: 20000
ALD1704BSAL vs ALD4704SBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
5V/μs
5V/μs
Gain Bandwidth Product
2.1 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
3mA
10mA
Current - Output / Channel
15 mA
15 mA
Voltage - Supply Span (Min)
6.5 V
6.5 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC