ALD1701SAL
ALD1701SAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1701SAL Datasheet
History Price: $5.48560
In Stock: 46800
ALD1701SAL vs ALD4704SBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
700 kHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
4.5 mV
5 mV
Current - Supply
120μA
10mA
Current - Output / Channel
1 mA
15 mA
Voltage - Supply Span (Min)
2 V
6.5 V
Voltage - Supply Span (Max)
10 V
12 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC