Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Advanced Linear Devices ALD1502SAL
ALD1502SAL
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD1502SAL Datasheet
History Price: $2.89000
In Stock: 34600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD1502SAL vs ALD2502PBL
Part No
ALD1502SAL
ALD2502PBL
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Dual)
Count
-
-
Frequency
2.5MHz
2.5MHz
Voltage - Supply
2V ~ 12V
2V ~ 12V
Current - Supply
50 μA
100 μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP
Mounting Type
Surface Mount
Through Hole