☰
AK4480EF
AK4480EF
Obsolete
Description:  IC DAC/AUDIO 32BIT 216K 30VSOP
Manufacturer:  Asahi Kasei Microdevices
Datasheet:   AK4480EF Datasheet
History Price: Obsolete
In Stock: 11840
AK4480EF vs AK4495SEQ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
32 b
Sampling Rate (Per Second)
216k
768k
Data Interface
DSD, I2S
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
3V ~ 3.6V, 4.75V ~ 7.2V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-LSSOP (0.220", 5.60mm Width)
44-LQFP
Supplier Device Package
30-VSOP
44-LQFP (10x10)