Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Asahi Kasei Microdevices AK4480EF
AK4480EF
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 32BIT 216K 30VSOP
Manufacturer:
Asahi Kasei Microdevices
Datasheet:
AK4480EF Datasheet
History Price: Obsolete
In Stock: 32645
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AK4480EF vs AK4493SEQ
Part No
AK4480EF
AK4493SEQ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Asahi Kasei Microdevices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
Audio
Number of Channels
2
2
Resolution (Bits)
32 b
32 b
Sampling Rate (Per Second)
216k
768k
Data Interface
DSD, I2S
DSD, PCM
Voltage Supply Source
Analog and Digital
Dual Supply
Voltage - Supply
5V
1.7V ~ 1.98V, 3V ~ 3.6V, 4.75V ~ 5.25V, 1.7V ~ 1.98V, 3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-LSSOP (0.220", 5.60mm Width)
48-LQFP
Supplier Device Package
30-VSOP
48-LQFP (7x7)