Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Asahi Kasei Microdevices AK4397EQ
AK4397EQ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC 24BIT 2CH LQFP
Manufacturer:
Asahi Kasei Microdevices
Datasheet:
AK4397EQ Datasheet
History Price: Obsolete
In Stock: 4480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AK4397EQ vs AK4495SEQ
Part No
AK4397EQ
AK4495SEQ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Asahi Kasei Microdevices
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
-
DAC, Audio
Number of Channels
-
2
Resolution (Bits)
-
32 b
Sampling Rate (Per Second)
-
768k
Data Interface
-
DSD, PCM
Voltage Supply Source
-
Analog and Digital
Voltage - Supply
-
3V ~ 3.6V, 4.75V ~ 7.2V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
44-LQFP
Supplier Device Package
-
44-LQFP (10x10)