Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE5809ZCF
AFE5809ZCF
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 8 CHAN 14BIT 135NFBGA
Manufacturer:
Texas Instruments
Datasheet:
AFE5809ZCF Datasheet
History Price: $110.42400
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE5809ZCF vs AFE5832ZBV
Part No
AFE5809ZCF
AFE5832ZBV
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Number of Bits
14
12
Number of Channels
8
32
Power (Watts)
158 mW
42 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
3V ~ 3.3V
Voltage - Supply, Digital
1.7V ~ 1.9V
3V ~ 3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
135-BGA
289-FBGA
Supplier Device Package
135-NFBGA (15x9)
289-NFBGA (15x15)